Amphenol Industrial Terminal, Compression Lug, 5.7Mm, Blue; Product Range Amphenol Industrial PSL-576K

Description
TERMINAL, COMPRESSION LUG, 5.7MM, BLUE; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Colour Code:Blue RoHS Compliant: Yes
Description
TERMINAL, COMPRESSION LUG, 5.7MM, BLUE; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Colour Code:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 5.7Mm, Blue; Product Range Amphenol Industrial - 45M5589 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 5.7Mm, Blue; Product Range Amphenol Industrial
45M5589
Terminal, Compression Lug, 5.7Mm, Blue; Product Range Amphenol Industrial 45M5589
TERMINAL, COMPRESSION LUG, 5.7MM, BLUE; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Colour Code:Blue RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 5.7MM, BLUE; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Colour Code:Blue RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
PSL-576K
Terminals PSL-576K
Terminals 5.7MM SURLLOK KIT 6 AWG

Terminals 5.7MM SURLLOK KIT 6 AWG

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 45M5589 PSL-576K
Product Name Terminal, Compression Lug, 5.7Mm, Blue; Product Range Amphenol Industrial Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details