Amphenol Industrial Terminals PSL-368K

Description
Terminals 3.6MM PLASTIC SURLOK RADSOK 8AWG 70 AMPS
Datasheet
Description
Terminals 3.6MM PLASTIC SURLOK RADSOK 8AWG 70 AMPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
PSL-368K
Terminals PSL-368K
Terminals 3.6MM PLASTIC SURLOK RADSOK 8AWG 70 AMPS

Terminals 3.6MM PLASTIC SURLOK RADSOK 8AWG 70 AMPS

Buy Now
Terminal, Compression Lug, 3.6Mm, Red; Product Range Amphenol Industrial - 45M5587 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3.6Mm, Red; Product Range Amphenol Industrial
45M5587
Terminal, Compression Lug, 3.6Mm, Red; Product Range Amphenol Industrial 45M5587
TERMINAL, COMPRESSION LUG, 3.6MM, RED; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Body Material:MetalRoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3.6MM, RED; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Body Material:MetalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number PSL-368K 45M5587
Product Name Terminals Terminal, Compression Lug, 3.6Mm, Red; Product Range Amphenol Industrial
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers