Amphenol Industrial Terminals PSL-10310K

Description
Terminals 10.3 Surlok Kit
Datasheet
Description
Terminals 10.3 Surlok Kit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
PSL-10310K
Terminals PSL-10310K
Terminals 10.3 Surlok Kit

Terminals 10.3 Surlok Kit

Buy Now Datasheet
Terminal, Compression Lug, 10.3Mm, Pink; Product Range Amphenol Industrial - 45M5585 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 10.3Mm, Pink; Product Range Amphenol Industrial
45M5585
Terminal, Compression Lug, 10.3Mm, Pink; Product Range Amphenol Industrial 45M5585
TERMINAL, COMPRESSION LUG, 10.3MM, PINK; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Colour Code:BlackRoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 10.3MM, PINK; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Colour Code:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number PSL-10310K 45M5585
Product Name Terminals Terminal, Compression Lug, 10.3Mm, Pink; Product Range Amphenol Industrial
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Ring Terminals - 1788613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details