Amphenol Corporation Trimmer, 1M, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls PSC10LV50-105A1010

Description
TRIMMER, 1M, 0.33W, 1TURN; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PSC-10 Series; Power Rating:330mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
Datasheet
Description
TRIMMER, 1M, 0.33W, 1TURN; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PSC-10 Series; Power Rating:330mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 1M, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4528 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1M, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4528
Trimmer, 1M, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4528
TRIMMER, 1M, 0.33W, 1TURN; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PSC-10 Series; Power Rating:330mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 1M, 0.33W, 1TURN; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PSC-10 Series; Power Rating:330mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH4528
Product Name Trimmer, 1M, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Configuration Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers