Amphenol Corporation Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls PSC10KV50-503A1010

Description
TRIMMER, 50K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PSC-10 Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRIMMER, 50K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PSC-10 Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 73AC8682 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
73AC8682
Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 73AC8682
TRIMMER, 50K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PSC-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 50K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PSC-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC8682
Product Name Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details