Amphenol Corporation Trimmer Potentiometers PSC10KV50-503A0505

Description
50 kOhms Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
50 kOhms Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1150-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1150-6-ND
Trimmer Potentiometers 1993-1150-6-ND
50 kOhms Trimmer Potentiometer Turn

50 kOhms Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 1993-1150-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1150-1-ND
Trimmer Potentiometers 1993-1150-1-ND
50 kOhms Trimmer Potentiometer Turn

50 kOhms Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - 1993-1150-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1150-2-ND
Trimmer Potentiometers 1993-1150-2-ND
50 kOhms Trimmer Potentiometer Turn

50 kOhms Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5621 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5621
Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5621
TRIMMER, 50K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PSC-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 50K, 0.33W, 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PSC-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1150-6-ND 71AC5621
Product Name Trimmer Potentiometers Trimmer, 50K, 0.33W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details