Amphenol Corporation Trimmer, 5K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls PSC10KV50-502A0505-P08

Description
TRIMMER, 5K, 0.33W, 1TURN; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PSC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
Datasheet
Description
TRIMMER, 5K, 0.33W, 1TURN; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PSC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 5K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls - 07AH4523 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
07AH4523
Trimmer, 5K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls 07AH4523
TRIMMER, 5K, 0.33W, 1TURN; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PSC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 5K, 0.33W, 1TURN; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:PSC-10 Series; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH4523
Product Name Trimmer, 5K, 0.33W, 1Turn; Track Resistance Amphenol Piher Sensors And Controls
Configuration Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details