Amphenol Communications Solutions SAS PCIe Vert Plug 12Gb/s PSASM3130131TR

Description
SAS PCIe Vert Plug 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, plug, Vertical, Surface Mount, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASM3130131TR
Request a Quote Datasheet
Description
SAS PCIe Vert Plug 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, plug, Vertical, Surface Mount, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASM3130131TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS PCIe Vert Plug 12Gb/s - PSASM3130131TR - Amphenol Communications Solutions
Nashua, NH, United States
SAS PCIe Vert Plug 12Gb/s
PSASM3130131TR
SAS PCIe Vert Plug 12Gb/s PSASM3130131TR
SAS PCIe Vert Plug 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, plug, Vertical, Surface Mount, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASM3130131TR

SAS PCIe Vert Plug 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, plug, Vertical, Surface Mount, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASM3130131TR

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - 1086058-PSASM3130131TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1086058-PSASM3130131TR
Connectors, Interconnects - Pluggable Connectors 1086058-PSASM3130131TR
Win Source Part Number: 1086058-PSASM3130131 TR Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 68 Features: Board Guide, Solder Retention Connector Type: SAS/PCIe Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Connector Style: Plug Standard Package: 400 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-PSASM3130131CT,6 09-PSASM3130131TR,60 9-PSASM3130131DKR Base Product Number: PSASM

Win Source Part Number: 1086058-PSASM3130131TR
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 68
Features: Board Guide, Solder Retention
Connector Type: SAS/PCIe
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Connector Style: Plug
Standard Package: 400
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-PSASM3130131CT,609-PSASM3130131TR,609-PSASM3130131DKR
Base Product Number: PSASM

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
345-PSASM3130131TR
SMD Electronic Connector 345-PSASM3130131TR
SAS PCIe 12G Storage and server connector 68pin plug Vertical Surface Mount Product overview: PSASM3130131TR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-PSASM3130131TR can be used for catalog matching and distributor lookup.

SAS PCIe 12G Storage and server connector 68pin plug Vertical Surface Mount Product overview: PSASM3130131TR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-PSASM3130131TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sas Pcie,12G, 68Pin, Plug, Vertical, Smt / Tap/rl Amphenol Communications Solutions - 69AH5505 - Newark, An Avnet Company
Chicago, IL, United States
Sas Pcie,12G, 68Pin, Plug, Vertical, Smt / Tap/rl Amphenol Communications Solutions
69AH5505
Sas Pcie,12G, 68Pin, Plug, Vertical, Smt / Tap/rl Amphenol Communications Solutions 69AH5505
SAS PCIe,12G, 68pin, plug, Vertical, SMT / Tap/Rl

SAS PCIe,12G, 68pin, plug, Vertical, SMT / Tap/Rl

Supplier's Site
Pluggable Connectors - PSASM3130131TR - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
PSASM3130131TR
Pluggable Connectors PSASM3130131TR
SAS PCIE,12G, 68PIN, PLUG, VERTI

SAS PCIE,12G, 68PIN, PLUG, VERTI

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PSASM3130131TR 1086058-PSASM3130131TR 345-PSASM3130131TR 69AH5505 PSASM3130131TR
Product Name SAS PCIe Vert Plug 12Gb/s Connectors, Interconnects - Pluggable Connectors SMD Electronic Connector Sas Pcie,12G, 68Pin, Plug, Vertical, Smt / Tap/rl Amphenol Communications Solutions Pluggable Connectors
Connector Type PC Card Connector
Gender Male / Plug Male / Plug Male / Plug
Termination Surface Mount Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Power Edge Card - 10046971-010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Solder To Board
Voltage Rating 1000 volts
View Details
3 suppliers