Amphenol Communications Solutions Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies PSASM2130412TR

Description
Win Source Part Number: 1364567-PSASM2130412 TR Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Package: Tape & Reel Product Status: Active Features: Board Lock, Pick and Place Cap Base Product Number: PSASM Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Connector Type: SAS/PCIe Number of Positions: 68 Termination: Solder Connector Style: Plug
Request a Quote Datasheet
Description
Win Source Part Number: 1364567-PSASM2130412 TR Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Package: Tape & Reel Product Status: Active Features: Board Lock, Pick and Place Cap Base Product Number: PSASM Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Connector Type: SAS/PCIe Number of Positions: 68 Termination: Solder Connector Style: Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1364567-PSASM2130412TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1364567-PSASM2130412TR
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1364567-PSASM2130412TR
Win Source Part Number: 1364567-PSASM2130412 TR Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Package: Tape & Reel Product Status: Active Features: Board Lock, Pick and Place Cap Base Product Number: PSASM Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Connector Type: SAS/PCIe Number of Positions: 68 Termination: Solder Connector Style: Plug

Win Source Part Number: 1364567-PSASM2130412TR
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Package: Tape & Reel
Product Status: Active
Features: Board Lock, Pick and Place Cap
Base Product Number: PSASM
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Connector Type: SAS/PCIe
Number of Positions: 68
Termination: Solder
Connector Style: Plug

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
345-PSASM2130412TR
SMD Electronic Connector 345-PSASM2130412TR
SAS PCIe 12G Storage and server connector 68pin plug Right Angle Surface Mount Product overview: PSASM2130412TR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-PSASM2130412TR can be used for catalog matching and distributor lookup.

SAS PCIe 12G Storage and server connector 68pin plug Right Angle Surface Mount Product overview: PSASM2130412TR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-PSASM2130412TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sas Pcie,12G, 68Pin, Plug, R/a, Smt / Tap/rl Amphenol Communications Solutions - 69AH5502 - Newark, An Avnet Company
Chicago, IL, United States
Sas Pcie,12G, 68Pin, Plug, R/a, Smt / Tap/rl Amphenol Communications Solutions
69AH5502
Sas Pcie,12G, 68Pin, Plug, R/a, Smt / Tap/rl Amphenol Communications Solutions 69AH5502
SAS PCIe,12G, 68pin, plug, R/A, SMT / Tap/Rl

SAS PCIe,12G, 68pin, plug, R/A, SMT / Tap/Rl

Supplier's Site
Pluggable Connectors - PSASM2130412TR - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
PSASM2130412TR
Pluggable Connectors PSASM2130412TR
SAS PCIE,12G, 68PIN, PLUG, RIGHT

SAS PCIE,12G, 68PIN, PLUG, RIGHT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364567-PSASM2130412TR 345-PSASM2130412TR 69AH5502 PSASM2130412TR
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies SMD Electronic Connector Sas Pcie,12G, 68Pin, Plug, R/a, Smt / Tap/rl Amphenol Communications Solutions Pluggable Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details