Amphenol Communications Solutions SAS PCIe Vertical Receptacle 12Gb/s PSASF3130211TR

Description
SAS PCIe Vertical Receptacle 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, socket, Vertical, Surface Mount, wide base, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASF3130211TR
Request a Quote Datasheet
Description
SAS PCIe Vertical Receptacle 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, socket, Vertical, Surface Mount, wide base, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASF3130211TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS PCIe Vertical Receptacle 12Gb/s - PSASF3130211TR - Amphenol Communications Solutions
Nashua, NH, United States
SAS PCIe Vertical Receptacle 12Gb/s
PSASF3130211TR
SAS PCIe Vertical Receptacle 12Gb/s PSASF3130211TR
SAS PCIe Vertical Receptacle 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, socket, Vertical, Surface Mount, wide base, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASF3130211TR

SAS PCIe Vertical Receptacle 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, socket, Vertical, Surface Mount, wide base, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASF3130211TR

Supplier's Site Datasheet
Sas/pcie Conn, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 64AH2361 - Newark, An Avnet Company
Chicago, IL, United States
Sas/pcie Conn, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
64AH2361
Sas/pcie Conn, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions 64AH2361
SAS/PCIE CONN, RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SAS/PCIE CONN, RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PSASF3130211TR 64AH2361
Product Name SAS PCIe Vertical Receptacle 12Gb/s Sas/pcie Conn, Rcpt, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10076266-100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10061913-003CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers