Amphenol Communications Solutions SAS PCIe RA Receptacle 12Gb/s PSASF2130311TR

Description
SAS PCIe RA Receptacle 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, socket, Right Angle, reverse, Surface Mount, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASF2130311TR
Request a Quote Datasheet
Description
SAS PCIe RA Receptacle 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, socket, Right Angle, reverse, Surface Mount, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASF2130311TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS PCIe RA Receptacle 12Gb/s - PSASF2130311TR - Amphenol Communications Solutions
Nashua, NH, United States
SAS PCIe RA Receptacle 12Gb/s
PSASF2130311TR
SAS PCIe RA Receptacle 12Gb/s PSASF2130311TR
SAS PCIe RA Receptacle 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, socket, Right Angle, reverse, Surface Mount, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASF2130311TR

SAS PCIe RA Receptacle 12Gb/s, SAS PCIe,12G,Storage and server connector, 68pin, socket, Right Angle, reverse, Surface Mount, Amphenol is one of the leading manufacturers of Storage Connectors. Contact us today for more details of 12G PSAS, part number PSASF2130311TR

Supplier's Site Datasheet
Sas/pcie Conn, Rcpt, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions - 64AH2359 - Newark, An Avnet Company
Chicago, IL, United States
Sas/pcie Conn, Rcpt, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
64AH2359
Sas/pcie Conn, Rcpt, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions 64AH2359
SAS/PCIE CONN, RCPT, R/A, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SAS/PCIE CONN, RCPT, R/A, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SAS / PCIe; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PSASF2130311TR 64AH2359
Product Name SAS PCIe RA Receptacle 12Gb/s Sas/pcie Conn, Rcpt, R/a, 68Pos, Smt; No. Of Contacts Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.50mm pitch Flex Connectors - 10051922-2810EHLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details