Amphenol Corporation Trimmer, 50K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls PS6KV55-503A3030-I

Description
TRIMMER, 50K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-6 Series; Product Width:- RoHS Compliant: Yes
Description
TRIMMER, 50K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-6 Series; Product Width:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer, 50K, 0.1W, 1Turn is a single-turn trimpot type potentiometer designed for surface mount applications. It features a carbon resistive element and is specifically engineered for lead-free reflow soldering processes, ensuring reliable performance. The device has a nominal power rating of 0.1W at 50°C and operates within a temperature range of -40°C to +85°C. This trimmer has a mechanical rotation angle of 235° ± 5° and an electrical rotation angle of 200° ± 20¬8. It is moisture sensitivity level 1 (PS-6) and complies with RoHS standards. The product is suitable for low-cost control potentiometer applications and offers a long life model with a life expectancy of 1000 cycles. The wiper can be positioned at initial, 50%, or fully clockwise, providing flexibility in adjustment. The trimmer is packaged in embossed tape according to IEC 60286-3:2007, making it convenient for automated assembly processes. Its self-extinguishable plastic housing meets UL 94V-0 flammability standards, enhancing safety in various applications.

Datasheet Summary
Powered by GS/AI

The Trimmer, 50K, 0.1W, 1Turn is a single-turn trimpot type potentiometer designed for surface mount applications. It features a carbon resistive element and is specifically engineered for lead-free reflow soldering processes, ensuring reliable performance. The device has a nominal power rating of 0.1W at 50°C and operates within a temperature range of -40°C to +85°C. This trimmer has a mechanical rotation angle of 235° ± 5° and an electrical rotation angle of 200° ± 20¬8. It is moisture sensitivity level 1 (PS-6) and complies with RoHS standards. The product is suitable for low-cost control potentiometer applications and offers a long life model with a life expectancy of 1000 cycles. The wiper can be positioned at initial, 50%, or fully clockwise, providing flexibility in adjustment. The trimmer is packaged in embossed tape according to IEC 60286-3:2007, making it convenient for automated assembly processes. Its self-extinguishable plastic housing meets UL 94V-0 flammability standards, enhancing safety in various applications.

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 50K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5647 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5647
Trimmer, 50K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5647
TRIMMER, 50K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-6 Series; Product Width:- RoHS Compliant: Yes

TRIMMER, 50K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-6 Series; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71AC5647
Product Name Trimmer, 50K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details