TRIMMER, 1M, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-6 Series; Power Rating:100mWRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 71AC5643 |
| Product Name | Trimmer, 1M, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls |
| Configuration | Single Resistor |