Amphenol Corporation Trimmer, 100K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls PS6KV50-104A3030-I-PM

Description
TRIMMER, 100K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-6 Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRIMMER, 100K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-6 Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 100K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5642 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5642
Trimmer, 100K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5642
TRIMMER, 100K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-6 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 100K, 0.1W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-6 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71AC5642
Product Name Trimmer, 100K, 0.1W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details