Amphenol Corporation Angle, Linear Position Measuring PS2P-CON-CE-1A0-C0000-ERA360-05

Description
Hall Effect Sensor Angle, Linear, Rotary External Magnet, Included Wire Leads
Request a Quote Datasheet
Description
Hall Effect Sensor Angle, Linear, Rotary External Magnet, Included Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1993-1019-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1993-1019-ND
Angle, Linear Position Measuring 1993-1019-ND
Hall Effect Sensor Angle, Linear, Rotary External Magnet, Included Wire Leads

Hall Effect Sensor Angle, Linear, Rotary External Magnet, Included Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - PS2P-CON-CE-1A0-C0000-ERA360-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
PS2P-CON-CE-1A0-C0000-ERA360-05
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring PS2P-CON-CE-1A0-C0000-ERA360-05
SENSOR ANGLE 360DEG WIRE LEADS

SENSOR ANGLE 360DEG WIRE LEADS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 1993-1019-ND PS2P-CON-CE-1A0-C0000-ERA360-05
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02350714-000 - TE Connectivity
Specs
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details