Amphenol Corporation Potentiometers, Variable Resistors - Trimmer Potentiometers PS15RV60-472A3030

Description
Win Source Part Number: 969339-PS15RV60-472A 3030 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PS15 Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 4.7 kOhms Dimension: Round - 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Amphenol Piher Sensing Systems Other Names: 1993-PS15RV60-472A30 30DKR,1993-PS15RV60- 472A3030CT,PS15RV60- 30915,1993-PS15RV60- 472A3030TR,PS15RV60- 472A3030 Base Product Number: PS15RV60
Request a Quote Datasheet
Description
Win Source Part Number: 969339-PS15RV60-472A 3030 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PS15 Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 4.7 kOhms Dimension: Round - 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Amphenol Piher Sensing Systems Other Names: 1993-PS15RV60-472A30 30DKR,1993-PS15RV60- 472A3030CT,PS15RV60- 30915,1993-PS15RV60- 472A3030TR,PS15RV60- 472A3030 Base Product Number: PS15RV60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
969339-PS15RV60-472A3030
Potentiometers, Variable Resistors - Trimmer Potentiometers 969339-PS15RV60-472A3030
Win Source Part Number: 969339-PS15RV60-472A 3030 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: PS15 Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 4.7 kOhms Dimension: Round - 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Amphenol Piher Sensing Systems Other Names: 1993-PS15RV60-472A30 30DKR,1993-PS15RV60- 472A3030CT,PS15RV60- 30915,1993-PS15RV60- 472A3030TR,PS15RV60- 472A3030 Base Product Number: PS15RV60

Win Source Part Number: 969339-PS15RV60-472A3030
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: PS15
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Temperature Coefficient: ±1000ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Resistance: 4.7 kOhms
Dimension: Round - 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Amphenol Piher Sensing Systems
Other Names: 1993-PS15RV60-472A3030DKR,1993-PS15RV60-472A3030CT,PS15RV60-30915,1993-PS15RV60-472A3030TR,PS15RV60-472A3030
Base Product Number: PS15RV60

Buy Now Datasheet
Trimmer Potentiometers - 1993-PS15RV60-472A3030TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-PS15RV60-472A3030TR-ND
Trimmer Potentiometers 1993-PS15RV60-472A3030TR-ND
4.7 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

4.7 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1993-PS15RV60-472A3030CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-PS15RV60-472A3030CT-ND
Trimmer Potentiometers 1993-PS15RV60-472A3030CT-ND
4.7 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

4.7 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 969339-PS15RV60-472A3030 1993-PS15RV60-472A3030TR-ND
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads
Unlock Full Specs
to access all available technical data

Similar Products

Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0193 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details