Amphenol Corporation Trimmer Potentiometers PS10MV50-503A3030-PM

Description
50 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1142-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1142-1-ND
Trimmer Potentiometers 1993-1142-1-ND
50 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

50 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1993-1142-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1142-6-ND
Trimmer Potentiometers 1993-1142-6-ND
50 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

50 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1993-1142-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1142-2-ND
Trimmer Potentiometers 1993-1142-2-ND
50 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

50 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 50K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5638 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5638
Trimmer, 50K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5638
TRIMMER, 50K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 50K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 50K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 78AC5554 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
78AC5554
Trimmer, 50K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 78AC5554
TRIMMER, 50K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 50K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1142-1-ND 71AC5638
Product Name Trimmer Potentiometers Trimmer, 50K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers