Amphenol Corporation Trimmer Potentiometers PS10MV50-103A3030-PM

Description
10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1146-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1146-1-ND
Trimmer Potentiometers 1993-1146-1-ND
10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1993-1146-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1146-6-ND
Trimmer Potentiometers 1993-1146-6-ND
10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1993-1146-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1146-2-ND
Trimmer Potentiometers 1993-1146-2-ND
10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

10 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5637 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5637
Trimmer, 10K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5637
TRIMMER, 10K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 10K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 10K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 78AC5553 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
78AC5553
Trimmer, 10K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 78AC5553
TRIMMER, 10K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 10K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1146-1-ND 71AC5637
Product Name Trimmer Potentiometers Trimmer, 10K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details