Amphenol Sine Systems Free Hanging, Panel Mount PRM2400-G3-PLG

Description
2 (Power) Position Rectangular Plug Connector Crimp Gold 14-16 AWG
Request a Quote Datasheet
Description
2 (Power) Position Rectangular Plug Connector Crimp Gold 14-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-PRM2400-G3-PLG-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-PRM2400-G3-PLG-ND
Free Hanging, Panel Mount 889-PRM2400-G3-PLG-ND
2 (Power) Position Rectangular Plug Connector Crimp Gold 14-16 AWG

2 (Power) Position Rectangular Plug Connector Crimp Gold 14-16 AWG

Buy Now Datasheet
Power Conn, Plug, 2Pos, 1Row, 16-14Awg; No. Of Contacts Amphenol Sine/tuchel - 15AJ1871 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 2Pos, 1Row, 16-14Awg; No. Of Contacts Amphenol Sine/tuchel
15AJ1871
Power Conn, Plug, 2Pos, 1Row, 16-14Awg; No. Of Contacts Amphenol Sine/tuchel 15AJ1871
POWER CONN, PLUG, 2POS, 1ROW, 16-14AWG; No. of Contacts:2Contacts; Product Range:PRM Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:- RoHS Compliant: Yes

POWER CONN, PLUG, 2POS, 1ROW, 16-14AWG; No. of Contacts:2Contacts; Product Range:PRM Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-PRM2400-G3-PLG-ND 15AJ1871
Product Name Free Hanging, Panel Mount Power Conn, Plug, 2Pos, 1Row, 16-14Awg; No. Of Contacts Amphenol Sine/tuchel
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details