2 (Power) Position Rectangular Receptacle Connector Crimp Silver 8-10 AWG
POWER CONN, RCPT, 2POS, 1ROW, 10-8AWG; No. of Contacts:2Contacts; Product Range:PRM Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; No. of Rows:1Rows RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 889-PRM0400-G3-PNL-ND | 15AJ1867 |
| Product Name | Free Hanging, Panel Mount | Power Conn, Rcpt, 2Pos, 1Row, 10-8Awg; No. Of Contacts Amphenol Sine/tuchel |
| Mounting | Panel Mount | Panel Mount |