Amphenol Sine Systems Free Hanging, Panel Mount PRM0400-G1-PLG

Description
2 (Power) Position Rectangular Plug Connector Crimp Silver 14-16 AWG
Request a Quote Datasheet
Description
2 (Power) Position Rectangular Plug Connector Crimp Silver 14-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-PRM0400-G1-PLG-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-PRM0400-G1-PLG-ND
Free Hanging, Panel Mount 889-PRM0400-G1-PLG-ND
2 (Power) Position Rectangular Plug Connector Crimp Silver 14-16 AWG

2 (Power) Position Rectangular Plug Connector Crimp Silver 14-16 AWG

Buy Now Datasheet
Power Conn, Plug, 2Pos, 1Row, 16-14Awg; No. Of Contacts Amphenol Sine/tuchel - 15AJ1865 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Plug, 2Pos, 1Row, 16-14Awg; No. Of Contacts Amphenol Sine/tuchel
15AJ1865
Power Conn, Plug, 2Pos, 1Row, 16-14Awg; No. Of Contacts Amphenol Sine/tuchel 15AJ1865
POWER CONN, PLUG, 2POS, 1ROW, 16-14AWG; No. of Contacts:2Contacts; Product Range:PRM Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:- RoHS Compliant: Yes

POWER CONN, PLUG, 2POS, 1ROW, 16-14AWG; No. of Contacts:2Contacts; Product Range:PRM Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-PRM0400-G1-PLG-ND 15AJ1865
Product Name Free Hanging, Panel Mount Power Conn, Plug, 2Pos, 1Row, 16-14Awg; No. Of Contacts Amphenol Sine/tuchel
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details