Amphenol Corporation Circular Connector Plug, Size 05, 7 Position, Cable; Product Range Amphenol PPS-06T05-07PA-002

Description
CIRCULAR CONNECTOR PLUG, SIZE 05, 7 POSITION, CABLE; Product Range:Push Pull (PPS) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 05, 7 POSITION, CABLE; Product Range:Push Pull (PPS) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 05, 7 Position, Cable; Product Range Amphenol - 42M3415 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 05, 7 Position, Cable; Product Range Amphenol
42M3415
Circular Connector Plug, Size 05, 7 Position, Cable; Product Range Amphenol 42M3415
CIRCULAR CONNECTOR PLUG, SIZE 05, 7 POSITION, CABLE; Product Range:Push Pull (PPS) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 05, 7 POSITION, CABLE; Product Range:Push Pull (PPS) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M3415
Product Name Circular Connector Plug, Size 05, 7 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products