The Cyber Security Cap, Size 15, is designed as an accessory for MIL-DTL-38999 Series III plug and receptacle circular connectors. It features a locking system that prevents unauthorized access to critical connectors, thereby enhancing cybersecurity by reducing the risk of intrusion or human error. The cap is constructed from a plastic body and is 3D printed with composite material, ensuring durability. It is available in grey and can withstand shocks rated at IK06, which corresponds to a drop of 250 grams from a height of 40 cm. The product includes two types of locking mechanisms: a cable seal that must be cut to unlock and a Torx safety screw that requires a specific key wrench for removal. This cap is suitable for various applications, including military computers, naval consoles, and data centers, making it a versatile choice for engineers seeking to secure their electronic connections.
CYBER SECURITY CAP, SIZE 15, PLUG/RCPT; Accessory Type:Cyber Security Cap; For Use With:MIL-DTL-38999 Series III Plug and Receptacle Circular Connectors; Connector Body Material:Plastic Body; Product Range:
CYBER SECURITY CAP, SIZE 15, PLUG/RCPT ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Caps, Grips, and Closures | Caps, Grips, and Closures |
| Product Number | 41AK2439 | 34AK2713 |
| Product Name | Cyber Security Cap, Size 15, Plug/rcpt; Accessory Type Amphenol Socapex | Cyber Security Cap, Size 15, Plug/rcpt Rohs Compliant Amphenol Socapex |
| Material | Plastic Body |