772.5MHz 2G, 3G, 5G, Cellular, LTE Panel RF Antenna 757MHz ~ 788MHz 9dBi N Type Female Pole Mount, Wall Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-PLTE757M-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 5G, Cellular, LTE |
| Primary Frequency Range | 772.5 MHz |
| Gain | 9 dB |
Vertical