ANTENNA, DIRECTIONAL PANEL, TWO-
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-PLTE6150M-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 4G, 5G |
| Primary Frequency Range | 657.5 to 4700.0 MHz |
| Gain | 7.2 to 11.5 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)