Amphenol Industrial Power Entry, Plug, 1Pos, 120A, 1Kv, Org; Product Range Amphenol Industrial PLE58X-200-25

Description
POWER ENTRY, PLUG, 1POS, 120A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Description
POWER ENTRY, PLUG, 1POS, 120A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 1Pos, 120A, 1Kv, Org; Product Range Amphenol Industrial - 99Y9597 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 1Pos, 120A, 1Kv, Org; Product Range Amphenol Industrial
99Y9597
Power Entry, Plug, 1Pos, 120A, 1Kv, Org; Product Range Amphenol Industrial 99Y9597
POWER ENTRY, PLUG, 1POS, 120A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, PLUG, 1POS, 120A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9597
Product Name Power Entry, Plug, 1Pos, 120A, 1Kv, Org; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details