Amphenol Industrial Power Entry, Plug, 1Pos, 150A, 1Kv, Org; Product Range Amphenol Industrial PLE48Y-200-35

Description
POWER ENTRY, PLUG, 1POS, 150A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Description
POWER ENTRY, PLUG, 1POS, 150A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 1Pos, 150A, 1Kv, Org; Product Range Amphenol Industrial - 99Y9595 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 1Pos, 150A, 1Kv, Org; Product Range Amphenol Industrial
99Y9595
Power Entry, Plug, 1Pos, 150A, 1Kv, Org; Product Range Amphenol Industrial 99Y9595
POWER ENTRY, PLUG, 1POS, 150A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, PLUG, 1POS, 150A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9595
Product Name Power Entry, Plug, 1Pos, 150A, 1Kv, Org; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details