Amphenol Industrial Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial PLE38Y-200-50D50

Description
POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes
Description
POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial - 99Y9590 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial
99Y9590
Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial 99Y9590
POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes

POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9590
Product Name Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details