Amphenol Industrial Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial PLE38X-200-50D50

Description
POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes
Description
POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial - 99Y9587 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial
99Y9587
Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial 99Y9587
POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes

POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9587
Product Name Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers