Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol Positronic
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: PLB
Package: Tray
Product Status: Active
Connector Type: Receptacle, Female Sockets
Connector Style: Power
Number of Positions: 16
Number of Positions Loaded: All
| Win Source Electronics | |
|---|---|
| Product Category | Computer Motherboards |
| Product Name | Connectors, Interconnects Backplane Connectors Specialized |