Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount PL18W-301-35

Description
Win Source Part Number: 1014203-PL18W-301-35 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 1 Color: Red Connector Type: Plug Contact Type: Male Pin, Power Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: 3936-PL18W-301-35,PL 18W30135,ACHA000819, AC-HA000819,282085
Request a Quote Datasheet
Description
Win Source Part Number: 1014203-PL18W-301-35 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 1 Color: Red Connector Type: Plug Contact Type: Male Pin, Power Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: 3936-PL18W-301-35,PL 18W30135,ACHA000819, AC-HA000819,282085
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1014203-PL18W-301-35 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1014203-PL18W-301-35
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1014203-PL18W-301-35
Win Source Part Number: 1014203-PL18W-301-35 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 1 Color: Red Connector Type: Plug Contact Type: Male Pin, Power Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: 3936-PL18W-301-35,PL 18W30135,ACHA000819, AC-HA000819,282085

Win Source Part Number: 1014203-PL18W-301-35
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: PowerLok™
Number of Positions: 1
Color: Red
Connector Type: Plug
Contact Type: Male Pin, Power
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Cable Termination: Crimp
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: Amphenol Technical Products International
Other Names: 3936-PL18W-301-35,PL18W30135,ACHA000819,AC-HA000819,282085

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1014203-PL18W-301-35
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1213-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details