Amphenol Industrial Power Entry, Plug, 120A, 1Kv; Product Range Amphenol Industrial PL18W-201-25

Description
POWER ENTRY, PLUG, 120A, 1KV; Product Range:PowerLok 201 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 120A, 1KV; Product Range:PowerLok 201 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 120A, 1Kv; Product Range Amphenol Industrial - 99Y9606 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 120A, 1Kv; Product Range Amphenol Industrial
99Y9606
Power Entry, Plug, 120A, 1Kv; Product Range Amphenol Industrial 99Y9606
POWER ENTRY, PLUG, 120A, 1KV; Product Range:PowerLok 201 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, PLUG, 120A, 1KV; Product Range:PowerLok 201 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9606
Product Name Power Entry, Plug, 120A, 1Kv; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details