Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount PL18V-301-70

Description
Win Source Part Number: 1208830-PL18V-301-70 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 1 Color: Green Connector Type: Plug Contact Type: Male Pin, Power Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PL18-V-301-70; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: 282050,ACHA000828,39 36-PL18V-301-70,PL18 V30170,AC-HA000828
Request a Quote Datasheet
Description
Win Source Part Number: 1208830-PL18V-301-70 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 1 Color: Green Connector Type: Plug Contact Type: Male Pin, Power Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PL18-V-301-70; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: 282050,ACHA000828,39 36-PL18V-301-70,PL18 V30170,AC-HA000828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1208830-PL18V-301-70 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1208830-PL18V-301-70
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1208830-PL18V-301-70
Win Source Part Number: 1208830-PL18V-301-70 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 1 Color: Green Connector Type: Plug Contact Type: Male Pin, Power Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PL18-V-301-70; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: 282050,ACHA000828,39 36-PL18V-301-70,PL18 V30170,AC-HA000828

Win Source Part Number: 1208830-PL18V-301-70
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: PowerLok™
Number of Positions: 1
Color: Green
Connector Type: Plug
Contact Type: Male Pin, Power
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Cable Termination: Crimp
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): PL18-V-301-70;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: Amphenol Technical Products International
Other Names: 282050,ACHA000828,3936-PL18V-301-70,PL18V30170,AC-HA000828

Buy Now Datasheet
EV Connectors - 2390307 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390307
EV Connectors 2390307
Amphenol Industrial PL18V-301-70

Amphenol Industrial PL18V-301-70

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 1208830-PL18V-301-70 2390307
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount EV Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Connector - 8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Male R/A Connector for HLF100 Cable - ET-SMRA-14 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details