10MM PLK 1C PLUG STR 70MMSQ U
Amphenol Industrial PL18U-301-70
Win Source Part Number: 1202295-PL18U-301-70
Category: Connectors, Interconnects>Rectan
Series: PowerLok™
Number of Positions: 1
Color: Yellow
Connector Type: Plug
Contact Type: Male Pin, Power
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Cable Termination: Crimp
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: Amphenol Technical Products International
Other Names: ACHA000827,PL18U3017
| PEI-Genesis | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PL18U-301-70 | 2390300 | 1202295-PL18U-301-70 |
| Product Name | EV Connectors | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | |
| Gender | Male / Plug | Female / Jack |