Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount PL18U-301-50

Description
Win Source Part Number: 1008808-PL18U-301-50 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 1 Color: Yellow Connector Type: Plug Contact Type: Male Pin, Power Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: PL18U30150,AC-HA0008 22,3936-PL18U-301-50 ,282031,ACHA000822
Request a Quote Datasheet
Description
Win Source Part Number: 1008808-PL18U-301-50 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 1 Color: Yellow Connector Type: Plug Contact Type: Male Pin, Power Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: PL18U30150,AC-HA0008 22,3936-PL18U-301-50 ,282031,ACHA000822
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1008808-PL18U-301-50 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1008808-PL18U-301-50
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1008808-PL18U-301-50
Win Source Part Number: 1008808-PL18U-301-50 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 1 Color: Yellow Connector Type: Plug Contact Type: Male Pin, Power Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: PL18U30150,AC-HA0008 22,3936-PL18U-301-50 ,282031,ACHA000822

Win Source Part Number: 1008808-PL18U-301-50
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: PowerLok™
Number of Positions: 1
Color: Yellow
Connector Type: Plug
Contact Type: Male Pin, Power
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Cable Termination: Crimp
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: Amphenol Technical Products International
Other Names: PL18U30150,AC-HA000822,3936-PL18U-301-50,282031,ACHA000822

Buy Now Datasheet
EV Connectors - 2390297 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2390297
EV Connectors 2390297
Amphenol Industrial PL18U-301-50

Amphenol Industrial PL18U-301-50

Supplier's Site
Singapore, Singapore
Electronic Connector
436-PL18U-301-50
Electronic Connector 436-PL18U-301-50
Conn Power PL 1 POS ST Cable Mount 1 Terminal 1 Port Product overview: PL18U-301-50 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PL18U-301-50 can be used for catalog matching and distributor lookup.

Conn Power PL 1 POS ST Cable Mount 1 Terminal 1 Port Product overview: PL18U-301-50 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PL18U-301-50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1008808-PL18U-301-50 2390297 436-PL18U-301-50
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount EV Connectors Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details