Win Source Part Number: 1101801-PL18U-301-35
Category: Connectors, Interconnects>Rectan
Series: PowerLok™
Number of Positions: 1
Color: Yellow
Connector Type: Plug
Contact Type: Male Pin, Power
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Cable Termination: Crimp
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: Amphenol Technical Products International
Other Names: 282083,ACHA000817,PL
Power Lok 10mm 1Pos Product overview: PL18U-301-35 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PL18U-301-35 can be used for catalog matching and distributor lookup.
Amphenol Industrial PL18U-301-35
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1101801-PL18U-301-35 | 436-PL18U-301-35 | 2390295 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Electronic Connector | EV Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |