Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount PL184Y-41-4

Description
Win Source Part Number: 1201336-PL184Y-41-4 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 4 Pitch: 1.181" (30.00mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Fastening Type: Lever Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: ACHA0029822,282037,3 936-PL184Y-41-4,AC-H A002982-2,PL184Y414
Request a Quote Datasheet
Description
Win Source Part Number: 1201336-PL184Y-41-4 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 4 Pitch: 1.181" (30.00mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Fastening Type: Lever Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: ACHA0029822,282037,3 936-PL184Y-41-4,AC-H A002982-2,PL184Y414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1201336-PL184Y-41-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1201336-PL184Y-41-4
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1201336-PL184Y-41-4
Win Source Part Number: 1201336-PL184Y-41-4 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 4 Pitch: 1.181" (30.00mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Fastening Type: Lever Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: ACHA0029822,282037,3 936-PL184Y-41-4,AC-H A002982-2,PL184Y414

Win Source Part Number: 1201336-PL184Y-41-4
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: PowerLok™
Number of Positions: 4
Pitch: 1.181" (30.00mm)
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Lever Lock
Package: Bulk
Cable Termination: Crimp
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: Amphenol Technical Products International
Other Names: ACHA0029822,282037,3936-PL184Y-41-4,AC-HA002982-2,PL184Y414

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1201336-PL184Y-41-4
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products