Win Source Part Number: 1015989-PL184X-41-6
Category: Connectors, Interconnects>Rectan
Series: PowerLok™
Number of Positions: 4
Pitch: 1.181" (30.00mm)
Color: Orange
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Lever Lock
Package: Bulk
Cable Termination: Crimp
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: Amphenol Technical Products International
Other Names: PL184X416,ACHA002984
4MM PLK 4 WAY STR PL 6MMSQ X
Rectangular Power Connector, Cable, PowerLok 40 Series, Solder, Plug, 4, Pin RoHS Compliant: Yes
| Win Source Electronics | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1015989-PL184X-41-6 | Amphenol PL184X-41-6 | 51Y5072 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Rectangular Power Connector, Cable, Powerlok 40 Series, Solder, Plug, 4, Pin Rohs Compliant Amphenol Industrial | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |