Amphenol Industrial Power Conn, Rcpt, 4Pos, 2Row; No. Of Contacts Amphenol Industrial PL084Y-41-6

Description
POWER CONN, RCPT, 4POS, 2ROW; No. of Contacts:4Contacts; Product Range:PowerLok 40 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 4POS, 2ROW; No. of Contacts:4Contacts; Product Range:PowerLok 40 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 4Pos, 2Row; No. Of Contacts Amphenol Industrial - 83AC2368 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 4Pos, 2Row; No. Of Contacts Amphenol Industrial
83AC2368
Power Conn, Rcpt, 4Pos, 2Row; No. Of Contacts Amphenol Industrial 83AC2368
POWER CONN, RCPT, 4POS, 2ROW; No. of Contacts:4Contacts; Product Range:PowerLok 40 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

POWER CONN, RCPT, 4POS, 2ROW; No. of Contacts:4Contacts; Product Range:PowerLok 40 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AC2368
Product Name Power Conn, Rcpt, 4Pos, 2Row; No. Of Contacts Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details