Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount PL084Y-41-2.5

Description
Win Source Part Number: 1207856-PL084Y-41-2. 5 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 4 Color: Black Features: Mounting Flange Connector Type: Receptacle Contact Type: Female Socket, Power Number of Rows: 2 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.69.4030 Mfr: Amphenol Technical Products International Other Names: PL084Y412.5,ACHA0029 612,280423,3936-PL08 4Y-41-2.5,AC-HA00296 1-2
Request a Quote Datasheet
Description
Win Source Part Number: 1207856-PL084Y-41-2. 5 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 4 Color: Black Features: Mounting Flange Connector Type: Receptacle Contact Type: Female Socket, Power Number of Rows: 2 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.69.4030 Mfr: Amphenol Technical Products International Other Names: PL084Y412.5,ACHA0029 612,280423,3936-PL08 4Y-41-2.5,AC-HA00296 1-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1207856-PL084Y-41-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1207856-PL084Y-41-2.5
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1207856-PL084Y-41-2.5
Win Source Part Number: 1207856-PL084Y-41-2. 5 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 4 Color: Black Features: Mounting Flange Connector Type: Receptacle Contact Type: Female Socket, Power Number of Rows: 2 Fastening Type: Latch Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.69.4030 Mfr: Amphenol Technical Products International Other Names: PL084Y412.5,ACHA0029 612,280423,3936-PL08 4Y-41-2.5,AC-HA00296 1-2

Win Source Part Number: 1207856-PL084Y-41-2.5
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: PowerLok™
Number of Positions: 4
Color: Black
Features: Mounting Flange
Connector Type: Receptacle
Contact Type: Female Socket, Power
Number of Rows: 2
Fastening Type: Latch Lock
Package: Bulk
Cable Termination: Crimp
Standard Package: 1
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4030
Mfr: Amphenol Technical Products International
Other Names: PL084Y412.5,ACHA0029612,280423,3936-PL084Y-41-2.5,AC-HA002961-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1207856-PL084Y-41-2.5
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers