Amphenol Industrial Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount PL082X-61-6

Description
4MM PLK 2 WAY RECEP 6M X
Request a Quote Datasheet
Description
4MM PLK 2 WAY RECEP 6M X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PL082X-61-6 - PEI-Genesis
Philadelphia, PA, United States
4MM PLK 2 WAY RECEP 6M X

4MM PLK 2 WAY RECEP 6M X

Buy Now
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1215299-PL082X-61-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1215299-PL082X-61-6
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1215299-PL082X-61-6
Win Source Part Number: 1215299-PL082X-61-6 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 2 Color: Orange Features: Mounting Flange Connector Type: Receptacle Contact Type: Female Socket, Power Number of Rows: 1 Fastening Type: Latch Holder Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8536.69.4030 Mfr: Amphenol Technical Products International Other Names: 280347,3936-PL082X-6 1-6,ACHA0007552,AC-H A000755-2,PL082X616

Win Source Part Number: 1215299-PL082X-61-6
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: PowerLok™
Number of Positions: 2
Color: Orange
Features: Mounting Flange
Connector Type: Receptacle
Contact Type: Female Socket, Power
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Cable Termination: Crimp
Standard Package: 1
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4030
Mfr: Amphenol Technical Products International
Other Names: 280347,3936-PL082X-61-6,ACHA0007552,AC-HA000755-2,PL082X616

Buy Now Datasheet
Connector, Rectnglr, Rcpt, 2Pos, Panel; No. Of Contacts Amphenol Industrial - 31AC1302 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectnglr, Rcpt, 2Pos, Panel; No. Of Contacts Amphenol Industrial
31AC1302
Connector, Rectnglr, Rcpt, 2Pos, Panel; No. Of Contacts Amphenol Industrial 31AC1302
CONNECTOR, RECTNGLR, RCPT, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:PowerLok 60 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

CONNECTOR, RECTNGLR, RCPT, 2POS, PANEL; No. of Contacts:2Contacts; Product Range:PowerLok 60 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PL082X-61-6 1215299-PL082X-61-6 31AC1302
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Connector, Rectnglr, Rcpt, 2Pos, Panel; No. Of Contacts Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
“N” Male to BNC Female, Adapter - SALE-9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details