Amphenol Industrial Power Entry, Rcpt, 1Kv; Product Range Amphenol Industrial PL00X-201-10M8

Description
POWER ENTRY, RCPT, 1KV; Product Range:PowerLok 201 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:-; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, RCPT, 1KV; Product Range:PowerLok 201 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:-; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Rcpt, 1Kv; Product Range Amphenol Industrial - 99Y9604 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 1Kv; Product Range Amphenol Industrial
99Y9604
Power Entry, Rcpt, 1Kv; Product Range Amphenol Industrial 99Y9604
POWER ENTRY, RCPT, 1KV; Product Range:PowerLok 201 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:-; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, RCPT, 1KV; Product Range:PowerLok 201 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:-; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9604
Product Name Power Entry, Rcpt, 1Kv; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data