Amphenol Industrial Power Entry, Rcpt, 1Kv; Product Range Amphenol Industrial PL00W-201-10M8

Description
POWER ENTRY, RCPT, 1KV; Product Range:PowerLok 201 Series; Gender:Receptacle; Voltage Rating:1kV; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, RCPT, 1KV; Product Range:PowerLok 201 Series; Gender:Receptacle; Voltage Rating:1kV; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Rcpt, 1Kv; Product Range Amphenol Industrial - 99Y9603 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 1Kv; Product Range Amphenol Industrial
99Y9603
Power Entry, Rcpt, 1Kv; Product Range Amphenol Industrial 99Y9603
POWER ENTRY, RCPT, 1KV; Product Range:PowerLok 201 Series; Gender:Receptacle; Voltage Rating:1kV; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, RCPT, 1KV; Product Range:PowerLok 201 Series; Gender:Receptacle; Voltage Rating:1kV; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9603
Product Name Power Entry, Rcpt, 1Kv; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details