Amphenol Sine Systems Rectangular Connector Housings PL000734

Description
"2 Rectangular Connectors - Housings Plug Black 0.374"" (9.50mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Black 0.374"" (9.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-PL000734-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-PL000734-ND
Rectangular Connector Housings 889-PL000734-ND
"2 Rectangular Connectors - Housings Plug Black 0.374"" (9.50mm)"

"2 Rectangular Connectors - Housings Plug Black 0.374"" (9.50mm)"

Buy Now Datasheet
Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel - 15AJ1863 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
15AJ1863
Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel 15AJ1863
PLUG HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:PRM Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMPHENOL PRM Series SC000612 Socket Contact; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

PLUG HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:PRM Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMPHENOL PRM Series SC000612 Socket Contact; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-PL000734-ND 15AJ1863
Product Name Rectangular Connector Housings Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers