Amphenol Sine Systems Rectangular Connector Housings PL000733

Description
"2 Rectangular Connectors - Housings Receptacle Black 0.374"" (9.50mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Receptacle Black 0.374"" (9.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-PL000733-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-PL000733-ND
Rectangular Connector Housings 889-PL000733-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.374"" (9.50mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.374"" (9.50mm)"

Buy Now Datasheet
Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel - 15AJ1862 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
15AJ1862
Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel 15AJ1862
RCPT HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:PRM Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMPHENOL PRM Series SC000565, SC000611 Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

RCPT HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:PRM Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMPHENOL PRM Series SC000565, SC000611 Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-PL000733-ND 15AJ1862
Product Name Rectangular Connector Housings Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data