Amphenol Sine Systems Rectangular Connector Housings PL000728

Description
"2 Rectangular Connectors - Housings Plug Black 0.437"" (11.10mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Black 0.437"" (11.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-PL000728-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-PL000728-ND
Rectangular Connector Housings 889-PL000728-ND
"2 Rectangular Connectors - Housings Plug Black 0.437"" (11.10mm)"

"2 Rectangular Connectors - Housings Plug Black 0.437"" (11.10mm)"

Buy Now Datasheet
Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel - 15AJ1860 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
15AJ1860
Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel 15AJ1860
PLUG HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:PRM Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMPHENOL PRM Series SC000532 Socket Contact; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

PLUG HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:PRM Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMPHENOL PRM Series SC000532 Socket Contact; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-PL000728-ND 15AJ1860
Product Name Rectangular Connector Housings Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details