Amphenol Corporation RF Antennas PCTWSLMR

Description
155MHz, 450MHz, 829MHz 2G, 3G, 5G, Cellular, LTE Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 698MHz ~ 960MHz 1dBi NMO NMO Mount
Request a Quote Datasheet
Description
155MHz, 450MHz, 829MHz 2G, 3G, 5G, Cellular, LTE Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 698MHz ~ 960MHz 1dBi NMO NMO Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-PCTWSLMR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-PCTWSLMR-ND
RF Antennas 3299-PCTWSLMR-ND
155MHz, 450MHz, 829MHz 2G, 3G, 5G, Cellular, LTE Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 698MHz ~ 960MHz 1dBi NMO NMO Mount

155MHz, 450MHz, 829MHz 2G, 3G, 5G, Cellular, LTE Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 698MHz ~ 960MHz 1dBi NMO NMO Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-PCTWSLMR-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 5G, Cellular, LTE, LMR/TETRA/P25
Primary Frequency Range 155.0 to 829.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Multi-Band Antennas - 2766673 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details