155MHz, 450MHz, 829MHz 2G, 3G, 5G, Cellular, LTE Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 698MHz ~ 960MHz 1dBi, 1dBi, 1dBi NMO NMO Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-PCTWSLMR-2-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 5G, Cellular, LTE, LMR/TETRA/P25 |
| Primary Frequency Range | 155.0 to 829.0 MHz |
| Gain | 1 dB |
Vertical