Amphenol Corporation RF Antennas PCTP915

Description
915MHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi TNC Male Connector Mount
Request a Quote Datasheet
Description
915MHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi TNC Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-PCTP915-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-PCTP915-ND
RF Antennas 3299-PCTP915-ND
915MHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi TNC Male Connector Mount

915MHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-PCTP915-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 5G, Bluetooth, Cellular, LTE, LMR/TETRA/P25, Wi-Fi
Primary Frequency Range 915.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details