2.45GHz, 5.5375GHz 802.11a/b/n/ac, Bluetooth, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 2.2dBi, 4dBi RP-SMA Male Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-PCTMI2458-RPSMA-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/b/n/ac, Bluetooth, Wi-Fi |
| Primary Frequency Range | 2450.0 to 5537.5 MHz |
| Gain | 2.2 to 4 dB |
Vertical & 2 x Dual Slant ±45°